The CD15ED500JO3F is a standard dipped mica capacitor with a capacitance of 500 pF and a rated voltage of 500 Vdc. It has a length of 0.45 in (11.4 mm), height of 0.36 in (9.1 mm), thickness of 0.17 in (4.3 mm), and lead spacing of 0.234 in (5.9 mm). The package is constructed with epoxy case material and copper clad steel terminals with a nickel undercoat and 100% tin finish. The operating temperature range is from -55 °C to +125 °C, and it meets the EIA RS153B dimensional specification. The unit has a capacitance tolerance of ±5% and a minimum dV/dt pulse capability of 100,000 V/µs. Reel packaging is available, and the part is non-flammable and complies with IEC 695-2-2 where specified.
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
50pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 50PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15ED500JO3F | CD15ED500JO3F | 338-2620-ND | 2002-CD15ED500JO3F | CD15ED500JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.00E-5 microF | 5.00E-5 microF | 5.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |