Cornell Dubilier Mica Capacitors CD15ED390JO3

Description
Mica Capacitors, Standard Dipped 500V
Request a Quote Datasheet
Description
Mica Capacitors, Standard Dipped 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-CD15ED390JO3
Mica Capacitors, Standard Dipped 500V

Mica Capacitors, Standard Dipped 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - 338-1093-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-1093-ND
Mica and PTFE Capacitors 338-1093-ND
39pF Mica Capacitor 500V Radial

39pF Mica Capacitor 500V Radial

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polypropylene (PP) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Dielectric Material: Polypropylene (PP)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CD15ED390JO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD15ED390JO3
Capacitors - Mica and PTFE Capacitors CD15ED390JO3
CAP MICA 39PF 5% 500V RADIAL

CAP MICA 39PF 5% 500V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CD15ED390JO3 338-1093-ND CD15ED390JO3
Product Name Mica Capacitors Mica and PTFE Capacitors Connectors,Interconnects Capacitors - Mica and PTFE Capacitors
Electrostatic Capacitors Mica Mica Mica; Mica
WVDC 500 volts 6.3 volts 500 volts
Packing Method Bag Bulk Bulk; Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers