The CD15ED360JO3F is a standard dipped mica capacitor with a capacitance of 36 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.45 in (11.4 mm), a maximum height of 0.36 in (9.1 mm), a maximum thickness of 0.17 in (4.3 mm), a terminal spacing of 0.234 in (5.9 mm), and a terminal diameter of 0.025 in (0.6 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, uses an epoxy case, and features copper-clad steel terminals with a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensional standards and has a minimum dV/dt pulse capability of 100,000 V/µs.
36pF Mica Capacitor 500V Radial
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Mica Capacitors, Standard Dipped 500V
CAP MICA 36PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15ED360JO3F | 338-2953-ND | CD15ED360JO3F | 2002-CD15ED360JO3F | CD15ED360JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.60E-5 microF | 3.60E-5 microF | 3.60E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |