The CD15ED220JO3F is a standard dipped silvered mica capacitor with a capacitance of 22 pF, a rated voltage of 500 Vdc, and a capacitance tolerance of ±5%. It has a length of 0.45 in (11.4 mm), height of 0.36 in (9.1 mm), thickness of 0.17 in (4.3 mm), lead spacing of 0.234 in (5.9 mm), and lead diameter of 0.025 in (0.6 mm). The case is epoxy, with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C and meets EIA RS153B dimensional specifications. The part supports a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable per IEC 695-2-2 where specified.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Dielectric Material: Polypropylene (PP)
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Mica Capacitors, Standard Dipped 500V
Cap Mica 22pF 500V 5% (11.4 X 4.3 X 9.1mm) Radial 5.9mm 125°C T/R Product overview: CD15ED220JO3F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CD15ED220JO3F can be used for catalog matching and distributor lookup.
22pF Mica Capacitor 500V Radial
CAP MICA 22PF 5% 500V RADIAL
| Cornell Dubilier | Win Source Electronics | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15ED220JO3F | 2002-CD15ED220JO3F | 64-CD15ED220JO3F | 338-2602-ND | CD15ED220JO3F | |
| Product Name | Mica | Connectors,Interconnects | Mica Capacitors | 22pF 500V Capacitor | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.20E-5 microF | 0.2200 microF | 2.20E-5 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 20 (+/- %) | 5 (+/- %) | 5 (+/- %) |