CD15CD100JO3F is a standard dipped mica capacitor with a capacitance of 10 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It measures 0.45 in (11.4 mm) in length, 0.36 in (9.1 mm) in height, and 0.17 in (4.3 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). The capacitor features an epoxy case, copper clad steel terminals with a nickel undercoat and 100% tin finish, and operates within a temperature range of -55 °C to +125 °C. It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs.
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
10pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 10PF 5% 500V RADIAL
Mica Capacitors 10pF 500V +/-5%
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15CD100JO3F | CD15CD100JO3F | 338-2604-ND | 2002-CD15CD100JO3F | CD15CD100JO3F | CD15CD100JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |