The CD15CD080DO3F is a standard dipped silvered mica capacitor with a capacitance of 8 pF and a rated voltage of 500 Vdc. It has a case size of 0.45 in (11.4 mm) in length, 0.36 in (9.1 mm) in height, and 0.17 in (4.3 mm) in thickness, with a terminal spacing of 0.234 in (5.9 mm) and a terminal diameter of 0.025 in (0.6 mm). The capacitor features an epoxy case, copper clad steel terminals with a nickel undercoat and 100% tin finish, and operates over a temperature range of -55 °C to +125 °C. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
8pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 8PF 0.5PF 500V RADIAL
CAP MICA 8PF 0.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15CD080DO3F | 338-2945-ND | 2002-CD15CD080DO3F | CD15CD080DO3F | CD15CD080DO3F | 192-CD15CD080DO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors | CAP MICA 8PF 0.5PF 500V RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | Mica; Mica | |
| Capacitance Range | 8.00E-6 microF | 8.00E-6 microF | 8.00E-6 microF | 8.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | 500 volts |