The CD15CD070DO3F is a standard dipped silvered mica capacitor with a capacitance of 7 pF, a rated voltage of 500 Vdc, and an operating temperature range of -55 ºC to +125 ºC. It measures 0.45 in (11.4 mm) in length, 0.36 in (9.1 mm) in height, and 0.17 in (4.3 mm) in thickness, with a terminal spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). The unit has a case made of epoxy and terminals of copper-clad steel with a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs. Capacitance tolerance is ±5% (J).
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Mica Capacitors, Standard Dipped 500V
7pF Mica Capacitor 500V Radial
CAP MICA 7PF 0.5PF 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15CD070DO3F | CD15CD070DO3F | 2002-CD15CD070DO3F | 338-2944-ND | CD15CD070DO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.00E-6 microF | 7.00E-6 microF | 7.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |