The CD10FD241JO3F is a standard dipped mica capacitor with a capacitance of 240 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.39 in (9.9 mm), height of 0.38 in (9.7 mm), and thickness of 0.22 in (5.6 mm), with a terminal spacing of 0.141 in (3.6 mm) and a terminal diameter of 0.016 in (0.4 mm). The case is epoxy, with copper-clad steel terminals having a nickel undercoat and 100% tin finish. It operates within a temperature range of -55°C to +125°C and meets the EIA RS153B dimension specification. The capacitor has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable per IEC 695-2-2.
Mica Capacitors, Standard Dipped 500V
240pF Mica Capacitor 500V Radial
CAP MICA 240PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FD241JO3F | 2002-CD10FD241JO3F | CD10FD241JO3F-ND | CD10FD241JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.40E-4 microF | 2.40E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |