The CD10FD201JO3F is a standard dipped mica capacitor with a capacitance of 200 pF and a rated voltage of 500 Vdc. It has a length of 0.39 in (9.9 mm), height of 0.37 in (9.4 mm), thickness of 0.21 in (5.3 mm), lead spacing of 0.141 in (3.6 mm), and lead diameter of 0.016 in (0.4 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, with a tolerance of ±5% (J). The case is epoxy, and terminals are copper clad steel with a nickel undercoat and 100% tin finish. The part meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
200pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 200PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FD201JO3F | 338-2665-ND | 2002-CD10FD201JO3F | CD10FD201JO3F | CD10FD201JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-4 microF | 2.00E-4 microF | 2.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |