The CD10FD181JO3F is a standard dipped silvered mica capacitor with a capacitance of 180 pF and a rated voltage of 500 Vdc. It has a length of 0.39 in (9.9 mm), height of 0.37 in (9.4 mm), thickness of 0.21 in (5.3 mm), lead spacing of 0.141 in (3.6 mm), and lead diameter of 0.016 in (0.4 mm). The case is made of epoxy, and the terminals are copper clad steel with a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C and meets EIA RS153B dimensional specifications. The capacitor has a capacitance tolerance of ±5% and a minimum dV/dt pulse capability of 100,000 V/µs. Non-flammable versions complying with IEC 695-2-2 are available.
180pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 180PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FD181JO3F | 338-2939-ND | 2002-CD10FD181JO3F | CD10FD181JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |