The CD10FD151JO3F is a standard dipped mica capacitor with a capacitance of 150 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.38 in (9.7 mm), height of 0.36 in (9.1 mm), and thickness of 0.21 in (5.3 mm), with a lead spacing of 0.141 in (3.6 mm) and terminal diameter of 0.016 in (0.4 mm). The capacitor uses an epoxy case and copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates over a temperature range of -55 °C to +125 °C and meets EIA RS153B dimensional specifications. The part has a capacitance tolerance of ±5% (J) and a minimum dV/dt pulse capability of 100,000 V/µs. Non-flammable versions compliant with IEC 695-2-2 are available.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Standard Dipped 500V
150pF Mica Capacitor 500V Radial
CAP MICA 150PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FD151JO3F | CD10FD151JO3F | 2002-CD10FD151JO3F | 338-2638-ND | CD10FD151JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |