The CD10FD121JO3F is a standard dipped mica capacitor with a capacitance of 120 pF and a rated voltage of 500 Vdc. It has a length of 0.38 in (9.7 mm), height of 0.35 in (8.9 mm), thickness of 0.20 in (5.1 mm), and terminal spacing of 0.141 in (3.6 mm). The case is epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C and meets EIA RS153B dimension specifications. The capacitor supports a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable per IEC 695-2-2.
Mica Capacitors, Standard Dipped 500V
120pF Mica Capacitor 500V Radial
CAP MICA 120PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FD121JO3F | 2002-CD10FD121JO3F | 338-2937-ND | CD10FD121JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.20E-4 microF | 1.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |