The CD10FA391JO3F is a standard dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 100 Vdc, featuring an epoxy case, copper clad steel terminals with nickel undercoat and 100% tin finish, and dimensions of 0.39 in (9.9 mm) in length, 0.37 in (9.4 mm) in height, 0.22 in (5.6 mm) in thickness, lead spacing of 0.141 in (3.6 mm), and lead diameter of 0.016 in (0.4 mm). It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification.
390pF Mica Capacitor 100V Radial
Mica Capacitors, Standard Dipped 100V
CAP MICA 390PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FA391JO3F | CD10FA391JO3F-ND | 2002-CD10FA391JO3F | CD10FA391JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |