The CD10FA331JO3F is a standard dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 100 Vdc. It has a length of 0.39 in (9.9 mm), height of 0.37 in (9.4 mm), thickness of 0.22 in (5.6 mm), and lead spacing of 0.141 in (3.6 mm). The terminal diameter is 0.016 in (0.4 mm). The capacitor operates over a temperature range of -55 ºC to +125 ºC, uses epoxy as the case material, and has copper clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification. Capacitance tolerance is ±5% (J).
Mica Capacitors, Standard Dipped 100V
330pF Mica Capacitor 100V Radial
CAP MICA 330PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FA331JO3F | 2002-CD10FA331JO3F | 338-2932-ND | CD10FA331JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |