The CD10ED820JO3F is a standard dipped silvered mica capacitor with a capacitance of 820 pF and a rated voltage of 500 Vdc. It has a length of 0.37 in (9.4 mm), height of 0.35 in (8.9 mm), thickness of 0.20 in (5.1 mm), and lead spacing of 0.141 in (3.6 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, has a capacitance tolerance of ±5%, and features an epoxy case with copper-clad steel terminals having a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
82pF Mica Capacitor 500V Radial
CAP MICA 82PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10ED820JO3F | 2002-CD10ED820JO3F | 338-2931-ND | CD10ED820JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |