The CD10ED750JO3F is a standard dipped mica capacitor with a capacitance of 75 pF and a rated voltage of 500 Vdc. It has dimensions of 0.37 in (9.4 mm) in length, 0.35 in (8.9 mm) in height, and 0.20 in (5.1 mm) in thickness, with a lead spacing of 0.141 in (3.6 mm) and a lead diameter of 0.016 in (0.4 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, has a capacitance tolerance of ±5%, and features a case made of epoxy with copper clad steel terminals coated with nickel and finished in 100% tin. It meets the EIA RS153B specification for dimensions and has a minimum dV/dt pulse capability of 100,000 V/µs.
75pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 75PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10ED750JO3F | CD10ED750JO3F-ND | 2002-CD10ED750JO3F | CD10ED750JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.50E-5 microF | 7.50E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |