The CD10ED500JO3F is a standard dipped silvered mica capacitor with a capacitance of 50 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.37 in (9.4 mm), height of 0.34 in (8.6 mm), and thickness of 0.19 in (4.8 mm). The terminal lead spacing is 0.141 in (3.6 mm) with a lead diameter of 0.016 in (0.4 mm). The case is epoxy, with copper-clad steel terminals having a nickel undercoat and 100% tin finish. The operating temperature range is from -55 °C to +125 °C, and it meets EIA RS153B dimensional specifications. The component has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
50pF Mica Capacitor 500V Radial
CAP MICA 50PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10ED500JO3F | 2002-CD10ED500JO3F | 338-2927-ND | CD10ED500JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.00E-5 microF | 5.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |