The CD10ED270JO3F is a standard dipped silvered mica capacitor with a capacitance of 27 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.37 in (9.4 mm), height of 0.34 in (8.6 mm), and thickness of 0.19 in (4.8 mm). The terminal spacing is 0.141 in (3.6 mm) and the lead diameter is 0.016 in (0.4 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, with an epoxy case and copper clad steel terminals with a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensions and has a minimum dV/dt pulse capability of 100,000 V/µs.
27pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 27PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10ED270JO3F | 338-2919-ND | 2002-CD10ED270JO3F | CD10ED270JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |