The CD10ED200JO3F is a standard dipped mica capacitor with a capacitance of 20 pF and a rated voltage of 500 Vdc, operating within a temperature range of -55 ºC to +125 ºC. It has a case size of 0.36 in × 0.33 in × 0.19 in (9.1 mm × 8.4 mm × 4.8 mm), with a terminal spacing of 0.141 in (3.6 mm) and a terminal diameter of 0.016 in (0.4 mm). The capacitor features a copper clad steel terminal with nickel undercoat and 100% tin finish, encapsulated in epoxy. It meets EIA RS153B dimensional specifications and supports a minimum dV/dt pulse capability of 100,000 V/µs. Capacitance tolerance is ±5% (J).
Mica Capacitors, Standard Dipped 500V
20pF Mica Capacitor 500V Radial
CAP MICA 20PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10ED200JO3F | 2002-CD10ED200JO3F | 338-2671-ND | CD10ED200JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |