The CD10CD080DO3F is a standard dipped mica capacitor with a capacitance of 8 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.36 in (9.1 mm), height of 0.33 in (8.4 mm), and thickness of 0.19 in (4.8 mm), with terminal spacing of 0.141 in (3.6 mm) and terminal diameter of 0.016 in (0.4 mm). The case is made of epoxy with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates over a temperature range of -55 °C to +125 °C, has a minimum dV/dt pulse capability of 100,000 V/µs, and meets EIA RS153B dimensional specifications.
8pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 8PF 0.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10CD080DO3F | CD10CD080DO3F-ND | 2002-CD10CD080DO3F | CD10CD080DO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 8.00E-6 microF | 8.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |