Cornell Dubilier Capacitors - Ceramic Capacitors C1206C473K5RAC

Description
Win Source Part Number: 1378087-C1206C473K5R AC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Cornell Dubilier Electronics (CDE) Series: C Package: Bulk Product Status: Obsolete Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 0000.00.0000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: OBSOLETE Temperature Coefficient: X7R Thickness (Max): 0.059" (1.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1378087-C1206C473K5R AC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Cornell Dubilier Electronics (CDE) Series: C Package: Bulk Product Status: Obsolete Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 0000.00.0000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: OBSOLETE Temperature Coefficient: X7R Thickness (Max): 0.059" (1.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1378087-C1206C473K5RAC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1378087-C1206C473K5RAC
Capacitors - Ceramic Capacitors 1378087-C1206C473K5RAC
Win Source Part Number: 1378087-C1206C473K5R AC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Cornell Dubilier Electronics (CDE) Series: C Package: Bulk Product Status: Obsolete Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 0000.00.0000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: OBSOLETE Temperature Coefficient: X7R Thickness (Max): 0.059" (1.50mm)

Win Source Part Number: 1378087-C1206C473K5RAC
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Cornell Dubilier Electronics (CDE)
Series: C
Package: Bulk
Product Status: Obsolete
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 0000.00.0000
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: OBSOLETE
Temperature Coefficient: X7R
Thickness (Max): 0.059" (1.50mm)

Buy Now Datasheet
Ceramic Capacitors - C1206C473K5RACCDE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C473K5RACCDE-ND
Ceramic Capacitors C1206C473K5RACCDE-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1378087-C1206C473K5RAC C1206C473K5RACCDE-ND
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details