Knowles Audio Products - Microphones BTO-26738-D48

Description
MICROPHONE OMNI
Datasheet
Description
MICROPHONE OMNI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones BTO-26738-D48
MICROPHONE OMNI

MICROPHONE OMNI

Supplier's Site
Microphones - BTO-26738-D48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
BTO-26738-D48
Microphones BTO-26738-D48
Microphones Omni-directional

Microphones Omni-directional

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number BTO-26738-D48 BTO-26738-D48
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details