The BLS855K701H282 is an AEC-Q200 qualified, 125°C rated DC-link capacitor with a rated voltage of 700 Vdc, capacitance of 8.5 µF, and a 2-lead configuration. It features a case dimension of 32 mm × 33 mm × 18 mm with a 27.5 mm pitch, and uses UL94V-0 plastic case and epoxy fill. The part supports a peak current of 585 V/µs, has a typical ESR of 5.8 mΩ at 10 kHz, and a thermal resistance of 21.7 °C/W at 70°C. It is self-healing with low loss and rated for 2000 hours at 85°C / 85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
8.5UF 700VDC 32X33X18MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS855K701H282 | 338-BLS855K701H282-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 8.5 microF | 8.5 microF |