The BLS806K601R414 is a 125°C rated DC-link film capacitor designed for harsh environments, qualified to AEC-Q200 standards. It has a capacitance of 80 µF, a rated voltage of 600 Vdc, and operates within a temperature range of -55°C to 125°C. The capacitor features a case size of 57.5 mm × 50 mm × 35 mm with a terminal pitch of 52.5 mm and two 1.2 mm diameter leads made of tin-coated copper. It supports a peak current of 1600 A, a maximum RMS ripple current of 27.8 A at 10 kHz and 70°C, and an ESR of 3.8 mΩ at 10 kHz. The case is constructed from UL94V-0 plastic with UL94V-0 epoxy fill, and it meets a 2000-hour test at 85°C and 85% relative humidity under rated voltage. This part is one variant in the BLS series of high-reliability DC-link capacitors with self-healing properties and low losses.
Power Film Dc Applications / Dc Link Capacitors / Box
80UF 600VDC 57.5X50X35MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS806K601R414 | 338-BLS806K601R414-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 80 microF | 80 microF |