BLS806K451R304 is a 125°C rated DC-link capacitor qualified to AEC-Q200, with a capacitance of 80 µF and a rated voltage of 450 Vdc. It operates from -55°C to 125°C and meets a 2000-hour test at 85°C and 85% relative humidity under rated voltage. The capacitor has a UL94V-0 plastic case with epoxy fill and tin copper wire terminals, measuring 57.5 mm in length, 45 mm in height, and 25 mm in thickness, with a terminal pitch of 52.5 mm and two leads spaced 10.2 mm apart. It offers a ripple current of 21.2 A, a peak current of 1600 A, and an ESR of 4.9 mΩ at 10 kHz and 70°C. The device is self-healing with low loss characteristics.
Power Film Dc Applications / Dc Link Capacitors / Box
80UF 450VDC 57.5X45X25MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS806K451R304 | 338-BLS806K451R304-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 80 microF | 80 microF |