The BLS805K901N262 is a DC-link film capacitor rated for 900 Vdc, with a capacitance of 8 µF, designed for operation from -55°C to 125°C. It features a 2-lead tin copper wire terminal configuration and is housed in a UL94V-0 plastic case with epoxy fill. The part measures 42 mm in length, 32 mm in height, 19 mm in thickness, with a 37.5 mm terminal pitch and 1.0 mm lead diameter. It supports a peak current of 280 A, a maximum ripple current of 9.9 A at 70°C, and an ESR of 11.4 mΩ at 10 kHz. It is qualified to AEC-Q200 standards and validated for 2000 hours at 85°C/85% RH under rated voltage. The part utilizes self-healing technology with low dissipation factor and high thermal stability.
Power Film Dc Applications / Dc Link Capacitors / Box
8UF 900VDC 42X32X19MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS805K901N262 | 338-BLS805K901N262-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 8 microF | 8 microF |