The BLS805K901H302 is a DC-link film capacitor rated for 900 Vdc, with a capacitance of 8 µF, designed for harsh environments up to 125°C. It features a 2-leaded H302 case with dimensions of 32 mm length, 37 mm height, 22 mm thickness, and a 27.5 mm lead pitch. The capacitor supports a peak current of 520 V/μs and has a typical RMS ripple current of 13.5 A at 10 kHz and 70°C. It is AEC-Q200 qualified, meets UL94V-0 flammability standards, and is constructed with UL94V-0 plastic case and epoxy fill. The device operates across a temperature range of −55°C to 125°C with a voltage derating of 1.25% per °C above 85°C.
Power Film Dc Applications / Dc Link Capacitors / Box
8UF 900VDC 32X37X22MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS805K901H302 | 338-BLS805K901H302-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 8 microF | 8 microF |