The BLS805K451H212 is a 5 µF DC-link capacitor rated for 450 Vdc, operating from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a case dimension of 32 mm length, 22 mm height, and 13 mm thickness, with a 27.5 mm terminal pitch and 0.8 mm diameter tin copper wire leads. The capacitor meets AEC-Q200 automotive qualification standards and is designed for harsh environments with a 2000-hour THB test at 85°C and 85% RH. It has a typical ESR of 10.4 mΩ at 10 kHz and can handle a peak ripple current of 7.6 A. The case is made of UL94V-0 plastic with UL94V-0 epoxy fill.
Power Film Dc Applications / Dc Link Capacitors / Box
8UF 450VDC 32X22X13MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS805K451H212 | 338-BLS805K451H212-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 8 microF | 8 microF |