The BLS756K701R444 is a 75 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C with 85°C/85% RH reliability testing for 2000 hours and AEC-Q200 qualification. It features a resin-encapsulated UL94V-0 plastic case with tin-coated copper wire leads, a pitch of 52.5 mm, and dimensions of 57.5 mm in length, 60 mm in height, and 35 mm in thickness. The part has a typical ESR of 3.8 mΩ at 10 kHz, a thermal resistance of 6.1 °C/W, and an RMS current rating of 29.4 A at 70°C. Its peak dv/dt is 20 V/µs and it contains two leads.
Power Film Dc Applications / Dc Link Capacitors / Box
75UF 700VDC 57.5X60X35MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS756K701R444 | 338-BLS756K701R444-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 75 microF | 75 microF |