The BLS706K451N404 is a 70 µF DC-link capacitor rated for 450 Vdc, operating from -55°C to 125°C, with a maximum ripple current of 28.8 A at 10 kHz and 70°C. It features a 42 mm length, 45 mm height, 30 mm thickness, 37.5 mm lead pitch, 20.3 mm P1 spacing, and 1.2 mm lead diameter. The capacitor is AEC-Q200 qualified, has a dissipation factor ≤0.003 at 1 kHz and 25°C, and uses UL94V-0 epoxy-filled plastic case construction with tin-coated copper wire terminals. It supports self-healing and low-loss performance under harsh environmental conditions with an 85°C/85% RH, 2000-hour endurance test at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
70UF 450VDC 42X45X30MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS706K451N404 | 338-BLS706K451N404-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 70 microF | 70 microF |