The BLS705K601H252 is a 7 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 2000-hour endurance test at 85°C and 85% relative humidity under rated voltage, and qualified to AEC-Q200 standards. It features a 32 mm length, 24.5 mm height, 15 mm thickness, and 27.5 mm lead pitch with two leads, housed in a UL94V-0 plastic case with epoxy fill. The part has a 10 kHz ESR of 8.0 mΩ, thermal resistance of 28.6 °C/W, peak current capability of 455 A, and dissipates 9.3 A RMS at 70°C. Its insulation resistance meets RC ≥ 30,000 s at 100 Vdc, and it exhibits a dissipation factor ≤ 0.3% at 1 kHz and 25°C. The capacitor is self-healing and designed for automotive and harsh environment applications.
Power Film Dc Applications / Dc Link Capacitors / Box
7UF 600VDC 32X24.5X15MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS705K601H252 | 338-BLS705K601H252-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 7 microF | 7 microF |