BLS606K701R414 is a 125°C rated DC-link capacitor for harsh environments, qualified to AEC-Q200, with a capacitance of 60 µF and a rated voltage of 700 Vdc. It features a 57.5 mm length, 50 mm height, 35 mm thickness, and a 52.5 mm pitch with 20.3 mm lead spacing. The capacitor has a typical ESR of 4.4 mΩ at 10 kHz, a thermal resistance of 6.9 °C/W, a rated ripple current of 25.7 A, and a peak dv/dt of 20 V/µs. The case is UL94V-0 plastic with UL94V-0 epoxy fill and tin-coated copper wire terminals. It operates from -55°C to 125°C, with voltage derating above 85°C. The part meets a 2000-hour test at 85°C/85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
60UF 700VDC 57.5X50X35MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS606K701R414 | 338-BLS606K701R414-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 60 microF | 60 microF |