The BLS605K451H202 is a 6 µF DC-link capacitor rated for 450 Vdc, operating from -55°C to 125°C, with a case size of 32 mm length, 20 mm height, and 11 mm thickness, and a 27.5 mm terminal pitch. It has a typical ESR of 12.1 mΩ at 10 kHz and 70°C, an ESL of 14 nH, a peak dv/dt rating of 65 V/µs, and a rated ripple current of 6.8 A. The capacitor features self-healing construction, a dissipation factor of ≤0.003 at 1 kHz and 25°C, and complies with AEC-Q200 standards. The case is UL94V-0 plastic with UL94V-0 epoxy fill and tin-coated copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
4UF 450VDC 32X20X11MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS605K451H202 | 338-BLS605K451H202-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 6 microF | 4 microF |