Cornell Dubilier Film Paper Film Capacitors BLS506K601N414

Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLS506K601N414 is a 50 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a maximum dissipation factor of 0.2% at 1 kHz and 25°C. It features a tin copper wire terminal, UL94V-0 epoxy-filled plastic case, and is AEC-Q200 qualified. The part has a thermal resistance of 8.3 °C/W, a typical ESR of 3.0 mΩ at 10 kHz, and a peak current rating of 28.5 A. Its dimensions are 42 mm length, 50 mm height, 35 mm thickness, with a 37.5 mm pitch and 20.3 mm lead spacing for 4 leads. It supports a maximum dv/dt of 35 V/µs and achieves 2000 hours of life under 85°C/85% RH with rated voltage applied.

Datasheet Summary
Powered by GS/AI

The BLS506K601N414 is a 50 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a maximum dissipation factor of 0.2% at 1 kHz and 25°C. It features a tin copper wire terminal, UL94V-0 epoxy-filled plastic case, and is AEC-Q200 qualified. The part has a thermal resistance of 8.3 °C/W, a typical ESR of 3.0 mΩ at 10 kHz, and a peak current rating of 28.5 A. Its dimensions are 42 mm length, 50 mm height, 35 mm thickness, with a 37.5 mm pitch and 20.3 mm lead spacing for 4 leads. It supports a maximum dv/dt of 35 V/µs and achieves 2000 hours of life under 85°C/85% RH with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Liberty, SC, United States
Film Paper Film Capacitors
BLS506K601N414
Film Paper Film Capacitors BLS506K601N414
Power Film Dc Applications / Dc Link Capacitors / Box

Power Film Dc Applications / Dc Link Capacitors / Box

Supplier's Site Datasheet
Film Capacitors - 338-BLS506K601N414-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-BLS506K601N414-ND
Film Capacitors 338-BLS506K601N414-ND
50UF 600VDC 42X50X35MM LS=37.5

50UF 600VDC 42X50X35MM LS=37.5

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number BLS506K601N414 338-BLS506K601N414-ND
Product Name Film Paper Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 50 microF 50 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB302KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 104M06QC220 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details