The BLS505K701H242 is a 5 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±5%. It features a self-healing construction, low dissipation factor (≤0.2% at 1 kHz), and a thermal resistance of 27.8 °C/W at 70°C. The capacitor supports a peak current of 325 A and an rms ripple current of 8.6 A at 10 kHz. Its dimensions are 32 mm in length, 28 mm in height, 14 mm in thickness, and a 27.5 mm lead pitch, with tin-plated copper wire terminals. The case and resin are UL94V-0 rated plastic and epoxy. The part is AEC-Q200 qualified and tested for 2000 hours at 85°C and 85% relative humidity at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
5UF 700VDC 32X28X14MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS505K701H242 | 338-BLS505K701H242-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 5 microF | 5 microF |