The BLS505K701H232 is a 5 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a self-healing, low-loss design, a UL94V-0 epoxy-filled plastic case, and tin-coated copper wire terminals. The capacitor measures 32 mm in length, 24 mm in height, and 14 mm in thickness, with a 27.5 mm lead pitch and 0.8 mm lead diameter. It supports a peak current of 325 A, a maximum dv/dt of 65 V/μs, and a rated ripple current of 8.3 A at 10 kHz and 70°C. The part is AEC-Q200 qualified and tested for 2000 hours at 85°C and 85% relative humidity with rated voltage applied. The dissipation factor is ≤0.003 at 1 kHz and 25°C.
Power Film Dc Applications / Dc Link Capacitors / Box
5UF 700VDC 32X24X14MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS505K701H232 | 338-BLS505K701H232-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 5 microF | 5 microF |