The BLS505K601H212 is a 125°C rated DC-link capacitor for harsh environments, qualified to AEC-Q200 standards. It has a capacitance of 5 µF, a rated voltage of 600 Vdc, and a case size of 32 mm × 22 mm × 13 mm with a 27.5 mm lead pitch. The capacitor features a maximum ESR of 11.2 mΩ at 10 kHz, a thermal resistance of 33.3 °C/W, and a peak current rating of 325 A. It operates from -55°C to 125°C, supports self-healing and low loss, and uses UL94V-0 plastic case and epoxy fill. The part has two tin-coated copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
5UF 600VDC 32X22X13MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS505K601H212 | 338-BLS505K601H212-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 5 microF | 5 microF |