BLS456K701R404 is a 45 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a maximum case temperature of 125°C and an AEC-Q200 qualification. It features a self-healing film construction, low dissipation factor (≤0.003 at 1 kHz), and a ripple current rating of 20.7 A at 10 kHz and 70°C. The component has an ESR of 5.9 mΩ, an ESL of 15 nH, and a peak dv/dt capability of 20 V/µs. The case is constructed of UL94V-0 plastic with UL94V-0 epoxy fill, and features tin-coated copper wire terminals. Dimensions are 57.5 mm in length, 45 mm in height, 30 mm in thickness, with a 52.5 mm lead pitch and 20.3 mm lead spacing for four leads. The unit meets an 85°C/85% RH, 2000-hour endurance test at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
110UF 700VDC 57.5X45X30MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS456K701R404 | 338-BLS456K701R404-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 45 microF | 110 microF |