The BLS406K901R414 is a 40 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 2,000-hour endurance at 85°C and 85% relative humidity under rated voltage. It is AEC-Q200 qualified and features a UL94V-0 plastic case with epoxy fill, tin-plated copper wire leads, and a case code R414 measuring 57.5 mm in length, 50 mm in height, 35 mm in thickness, and a terminal pitch of 52.5 mm with 20.3 mm lead spacing. The part has a typical ESR of 5.3 mΩ at 10 kHz, a thermal resistance of 6.9 °C/W, and a rated RMS ripple current of 23.5 A at 70°C. The capacitance tolerance is ±10% at 25°C, and the dissipation factor is ≤0.003 (0.3%) at 1 kHz. It is designed for high-ripple-current applications in harsh environments.
Power Film Dc Applications / Dc Link Capacitors / Box
40UF 900VDC 57.5X50X35MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS406K901R414 | 338-BLS406K901R414-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 40 microF | 40 microF |