The BLS406K451N314 is a 40 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a THB life of 2000 hours at 85°C and 85% relative humidity under rated voltage. It features a tin-coated copper wire terminal, UL94V-0 plastic case with epoxy fill, and measures 42 mm in length, 37 mm in height, 22 mm in thickness, with a 37.5 mm lead pitch and 10.2 mm spacing for two leads. The part has a typical ESR of 5.6 mΩ at 10 kHz and 70°C, an ESL of 14 nH, and supports a peak current of 1050 A. It is AEC-Q200 qualified and meets the series' dissipation factor specification of ≤0.003 (0.3%) at 1 kHz for capacitances greater than 20 µF.
Power Film Dc Applications / Dc Link Capacitors / Box
40UF 450VDC 42X37X22MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS406K451N314 | 338-BLS406K451N314-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 40 microF | 40 microF |