The BLS405K901H262 is a DC-link capacitor rated for 900 Vdc, with a capacitance of 4 µF, operating from -55°C to 125°C, and qualified to AEC-Q200. It features a UL94V-0 plastic case with tin copper wire terminals, measuring 32 mm in length, 30 mm in height, and 16 mm in thickness, with a 27.5 mm lead pitch. The part supports a peak current of 260 A at 65 V/µs, has a dissipation factor ≤0.003 (0.3%) at 1 kHz, and is tested for 2,000 hours at 85°C and 85% relative humidity under rated voltage. Its thermal resistance is 26.3 °C/W at 10 kHz, with a typical ESL of 18 nH.
Power Film Dc Applications / Dc Link Capacitors / Box
4UF 900VDC 32X30X16MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS405K901H262 | 338-BLS405K901H262-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 4 microF | 4 microF |