The BLS356K451N314 is a 35 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, constructed with UL94V-0 plastic case and epoxy fill, and fitted with two tin-coated copper wire terminals spaced 37.5 mm apart. It meets AEC-Q200 qualification and withstands 2,000 hours of accelerated life testing at 85°C and 85% relative humidity under rated voltage. The part has a typical ESR of 4.8 mΩ at 10 kHz, thermal resistance of 14.3 °C/W, ripple current rating of 17.0 A, and peak dv/dt of 35 V/µs. Dimensions are 42 mm length, 37 mm height, 22 mm thickness, and 1.2 mm terminal diameter.
Power Film Dc Applications / Dc Link Capacitors / Box
35UF 450VDC 42X37X22MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS356K451N314 | 338-BLS356K451N314-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 35 microF | 35 microF |