The BLS335K601H202 is a 3.3 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a self-healing, low-loss metallized film construction, a UL94V-0 plastic case with epoxy fill, and tin-coated copper wire terminals. The component meets AEC-Q200 automotive qualification standards and has been tested for 2,000 hours at 85°C and 85% relative humidity under rated voltage. Its physical dimensions are 32 mm length, 20 mm height, and 11 mm thickness, with a 27.5 mm lead pitch. At 10 kHz and 70°C, the typical ESR is 18.2 mΩ, thermal resistance is 35.7 °C/W, and ripple current is 5.5 A. The terminal configuration is two leads with a diameter of 0.8 mm.
Power Film Dc Applications / Dc Link Capacitors / Box
3.3UF 600VDC 32X20X11MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS335K601H202 | 338-BLS335K601H202-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 3.3 microF | 3.3 microF |