The BLS306K901R404 is a 30 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with AEC-Q200 qualification and 2000-hour endurance at 85°C/85% RH. It features a resin-encapsulated UL94V-0 plastic case with tin-coated copper wire terminals and measures 57.5 mm in length, 45 mm in height, 30 mm in thickness, with a 52.5 mm lead pitch and 20.3 mm lead spacing. The capacitor has a typical ESR of 7.0 mΩ at 10 kHz, a thermal resistance of 8.0 °C/W, an RMS ripple current of 18.9 A at 70°C, and a peak dv/dt rating of 20 V/µs.
Power Film Dc Applications / Dc Link Capacitors / Box
30UF 900VDC 57.5X45X30MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS306K901R404 | 338-BLS306K901R404-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 30 microF | 30 microF |