BLS306K701R304 is a 30 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a case size of 57.5 mm length, 45 mm height, and 25 mm thickness, and a 52.5 mm terminal pitch. It features a tin copper wire terminal, UL94V-0 epoxy fill, and complies with AEC-Q200 automotive qualifications. The capacitor supports a rated ripple current of 15.8 A at 10 kHz, 70°C, with an equivalent series resistance of 8.8 mΩ and a thermal resistance of 9.1 °C/W, designed for harsh environments with 2,000 hours of endurance testing at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
30UF 700VDC 57.5X45X25MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS306K701R304 | 338-BLS306K701R304-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 30 microF | 30 microF |