BLS306K701N404 is a 30 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 125°C maximum temperature rating and AEC-Q200 qualification. It has a rectangular plastic case with UL94V-0 rating, measuring 42 mm in length, 45 mm in height, 30 mm in thickness, and a 37.5 mm terminal pitch with 20.3 mm lateral lead spacing. The capacitor supports a peak current of 1050 V/µs and an RMS ripple current of 22.9 A at 10 kHz, with an ESR of 3.8 mΩ at 10 kHz and thermal resistance of 10.0 °C/W at 70°C. It features self-healing properties, low losses, a capacitance tolerance of ±10%, and uses tin-coated copper wire terminals with epoxy fill. The unit is designed for harsh environments and meets THB endurance testing at 85°C and 85% relative humidity for 2000 hours under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
30UF 700VDC 42X45X30MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS306K701N404 | 338-BLS306K701N404-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 30 microF | 30 microF |