The BLS306K451N314 is a 30 µF, 450 Vdc DC-link film capacitor rated for -55°C to 125°C operation, with a capacitance tolerance of ±10%. It features a 27.5 mm pitch, 42 mm length, 37 mm height, 22 mm thickness, and 10.2 mm lead spacing for four leads, with 1.2 mm diameter terminals. The capacitor has a typical ESR of 5.6 mΩ at 10 kHz, an ESL of 14 nH, and a peak current rating of 1050 A. It meets AEC-Q200 qualifications and is tested for 2000 hours at 85°C and 85% relative humidity under rated voltage. The case is molded in UL94V-0 plastic with UL94V-0 epoxy fill.
Power Film Dc Applications / Dc Link Capacitors / Box
30UF 450VDC 42X37X22MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS306K451N314 | 338-BLS306K451N314-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 30 microF | 30 microF |