The BLS306K112N514 is a 125°C rated DC-link capacitor with a capacitance of 30 µF and a rated voltage of 1100 Vdc, designed for harsh environments and qualified to AEC-Q200. It features a rectangular plastic case with UL94V-0 rating, tin-coated copper wire leads, and epoxy fill. The part measures 42 mm in length, 60 mm in height, 45 mm in thickness, with a 37.5 mm terminal pitch and 20.3 mm between leads. It has a typical ESR of 2.9 mΩ at 10 kHz, a thermal resistance of 7.1 °C/W, and a ripple current rating of 31.2 A at 70°C. The capacitor supports a peak dv/dt of 35 V/µs and an insulation resistance of at least 30,000 s. Operating temperature range is from -55°C to 125°C, with derating applied above 85°C.
Power Film Dc Applications / Dc Link Capacitors / Box
30UF 1100VDC 42X60X45MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS306K112N514 | 338-BLS306K112N514-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 30 microF | 30 microF |