The BLS305K901H232 is a DC-link film capacitor rated for 900 Vdc, with a capacitance of 3 µF and a tolerance of ±10%. It features a 125°C maximum operating temperature, meets AEC-Q200 automotive qualifications, and is tested for 2,000 hours at 85°C and 85% relative humidity under rated voltage. The capacitor has a case code H232 with dimensions of 32 mm in length, 24 mm in height, and 14 mm in thickness, with a lead pitch of 27.5 mm and 2 leads. It supports a peak dv/dt of 65 V/µs and a ripple current of 195 A at 70°C. The case is made of UL94V-0 plastic with UL94V-0 epoxy fill and tin-coated copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
3UF 900VDC 32X24X14MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS305K901H232 | 338-BLS305K901H232-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 3 microF | 3 microF |