The BLS305K601H202 is a 125°C rated DC-link capacitor for harsh environments, qualified to AEC-Q200, with a capacitance of 3 µF, a rated voltage of 600 Vdc, and a 2-lead configuration. It measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with a 27.5 mm lead pitch. The capacitor has a typical ESR of 18.2 mΩ at 10 kHz, a thermal resistance of 35.7 °C/W, and a rated ripple current of 5.5 A at 10 kHz and 70°C. The case is made of UL94V-0 plastic with UL94V-0 epoxy fill, and terminals are tin-coated copper wires.
Power Film Dc Applications / Dc Link Capacitors / Box
3UF 600VDC 32X20X11MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS305K601H202 | 338-BLS305K601H202-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 3 microF | 3 microF |